ITT Cannon Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon CA3102E18-13SBF80

Description
CB 4C 3#12 1#8 SKT RECP BOX
Request a Quote Datasheet
Description
CB 4C 3#12 1#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-13SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 3#12 1#8 SKT RECP BOX

CB 4C 3#12 1#8 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon - 98J8736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon
98J8736
Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon 98J8736
CIRCULAR CONNECTOR, RCPT, 18-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-13SBF80 98J8736
Product Name Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details