ITT Cannon Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon CA3102E18-13SB109

Description
CIRCULAR CONNECTOR, RCPT, 18-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 18-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 18-13, Flange, part number CA3102E18-13SB109, is designed for box mounting with a rear mount configuration and features a bayonet coupling mechanism. It accommodates a contact arrangement of 18-13, consisting of three size 12 contacts and one size 8 contact, all utilizing AWG crimp connections. The connector is rated for a maximum contact rating of 41 A at +20 °C for size 12 contacts and 74 A for size 8 contacts. Constructed from aluminum alloy with olive drab chromate over cadmium plating, the connector offers robust environmental protection with an IP67 and IP68 rating, ensuring resistance to water and dust ingress. It can operate in ambient temperatures ranging from -55°C to +125°C and withstands a test voltage of 2000 Vrms. The connector is also resistant to salt spray for up to 500 hours and supports a minimum of 500 mating cycles. With a contact resistance of 3 mΩ for size 12 and 1 mΩ for size 8, this connector is suitable for applications requiring reliable electrical performance. The design includes features such as a coupling torque specification and contact retention values, making it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 18-13, Flange, part number CA3102E18-13SB109, is designed for box mounting with a rear mount configuration and features a bayonet coupling mechanism. It accommodates a contact arrangement of 18-13, consisting of three size 12 contacts and one size 8 contact, all utilizing AWG crimp connections. The connector is rated for a maximum contact rating of 41 A at +20 °C for size 12 contacts and 74 A for size 8 contacts. Constructed from aluminum alloy with olive drab chromate over cadmium plating, the connector offers robust environmental protection with an IP67 and IP68 rating, ensuring resistance to water and dust ingress. It can operate in ambient temperatures ranging from -55°C to +125°C and withstands a test voltage of 2000 Vrms. The connector is also resistant to salt spray for up to 500 hours and supports a minimum of 500 mating cycles. With a contact resistance of 3 mΩ for size 12 and 1 mΩ for size 8, this connector is suitable for applications requiring reliable electrical performance. The design includes features such as a coupling torque specification and contact retention values, making it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon - 98J8737 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon
98J8737
Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon 98J8737
CIRCULAR CONNECTOR, RCPT, 18-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J8737
Product Name Circular Connector, Rcpt, 18-13, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details