The Circular Connector, Rcpt, 18-12, Flange, part number CA3102E18-12SBF80, is designed for box mounting applications and features a bayonet coupling mechanism. It has a shell size of 18 and accommodates a contact arrangement of 18-12 with six size 16 crimp contacts. The connector is rated for a maximum contact current of 22 A at 20 °C and has a contact resistance of 6 mΩ. It operates effectively within an ambient temperature range of -55°C to +125°C and is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium for enhanced durability. The connector is rated for IP67 and IP68 protection, ensuring resistance to dust and water ingress. It can withstand 500 hours of salt spray exposure and is designed for a minimum of 500 mating cycles. The insulator material provides an insulator resistance greater than 1000 MΩ, and the connector can handle a test voltage of 2000 Vrms. Coupling torque specifications are 8 Nm maximum for closing and 0.58 Nm minimum for opening. This connector is suitable for applications requiring robust environmental protection and reliable electrical performance.
CB 6C 6#16 SKT RECP BOX
CIRCULAR CONNECTOR, RCPT, 18-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E18-12SBF80 | 98J8718 |
| Product Name | Circular Connector, Rcpt, 18-12, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |