ITT Cannon Circular Connector, Rcpt, 18-12, Flange; Product Range Itt Cannon CA3102E18-12PBF80A176

Description
CB 6C 6#16 PIN RECP BOX
Request a Quote Datasheet
Description
CB 6C 6#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 6C 6#16 PIN RECP BOX

CB 6C 6#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 18-12, Flange; Product Range Itt Cannon - 98J8708 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-12, Flange; Product Range Itt Cannon
98J8708
Circular Connector, Rcpt, 18-12, Flange; Product Range Itt Cannon 98J8708
CIRCULAR CONNECTOR, RCPT, 18-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-12PBF80A176 98J8708
Product Name Circular Connector, Rcpt, 18-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Barrier Blocks - 1920-2156-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers