The Circular Connector, part number CA3102E18-11SYBF80, is a box mounting receptacle designed for use in various applications requiring reliable connectivity. It features a bayonet coupling mechanism and accommodates a contact arrangement of 18-11 with five size 12 crimp contacts. The connector is rated for a maximum contact current of 41 A at 20 °C and has a contact resistance of 3 mΩ. Constructed from aluminum alloy with olive drab chromate over cadmium plating, this connector is designed to withstand harsh environments, offering IP67 and IP68 ratings for water and dust resistance. It can operate in ambient temperatures ranging from -55 °C to +125 °C and is resistant to salt spray for up to 500 hours. The connector supports a test voltage of 2000 Vrms and has an insulator resistance exceeding 1000 MΩ. With a minimum of 500 mating cycles and a coupling torque specification of 8 Nm maximum for closing, this connector is suitable for applications requiring durability and reliability. The design also includes provisions for proper wire harnessing and contact retention, making it a practical choice for engineers seeking a robust circular connector solution.
CB 5C 5#16 SKT RECP BOX
CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:YRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E18-11SYBF80 | 98J8705 |
| Product Name | Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |