CAB 5C 5#12 SKT RECP
CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:18-11 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E18-11SBF80F0 | 85R0349 |
| Product Name | Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |