ITT Cannon Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon CA3102E18-11PYB

Description
CB 5C 5#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 5C 5#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-11PYB - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#12 PIN RECP BOX

CB 5C 5#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon - 98J8695 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon
98J8695
Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon 98J8695
CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-11PYB 98J8695
Product Name Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details