ITT Cannon Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon CA3102E18-11PBF80-05

Description
CAB 5C 5#12 PIN RECP BOX
Request a Quote
Description
CAB 5C 5#12 PIN RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3102E18-11PBF80-05, is designed for box mounting with a rear mount configuration and features a bayonet coupling mechanism. It has a shell size of 18 and accommodates a contact arrangement of 18-11, with a total of 5 contacts of size 12. The connector utilizes AWG crimp contact type and is rated for a maximum current of 41 A at +20 °C. The contact resistance is specified at 3 mΩ, and the connector supports wire sizes of AWG 14/12. It is suitable for operating voltages above 50V when used in accordance with relevant standards. The insulator material exhibits high resistance, exceeding 1000 MΩ, and the connector is rated for a test voltage of 2000 Vrms. With an ambient temperature range of -55°C to +125°C, the connector is also rated for IP67 and IP68 protection, ensuring durability in harsh environments. It can withstand 500 hours of salt spray exposure and is designed for a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator and grommet are composed of CR-Elastomere. The connector's design includes specific harnessing information for assembly.

Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3102E18-11PBF80-05, is designed for box mounting with a rear mount configuration and features a bayonet coupling mechanism. It has a shell size of 18 and accommodates a contact arrangement of 18-11, with a total of 5 contacts of size 12. The connector utilizes AWG crimp contact type and is rated for a maximum current of 41 A at +20 °C. The contact resistance is specified at 3 mΩ, and the connector supports wire sizes of AWG 14/12. It is suitable for operating voltages above 50V when used in accordance with relevant standards. The insulator material exhibits high resistance, exceeding 1000 MΩ, and the connector is rated for a test voltage of 2000 Vrms. With an ambient temperature range of -55°C to +125°C, the connector is also rated for IP67 and IP68 protection, ensuring durability in harsh environments. It can withstand 500 hours of salt spray exposure and is designed for a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator and grommet are composed of CR-Elastomere. The connector's design includes specific harnessing information for assembly.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-11PBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 5#12 PIN RECP BOX

CAB 5C 5#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon - 98J8684 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon
98J8684
Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon 98J8684
CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-11PBF80-05 98J8684
Product Name Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8006Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details