The Circular Connector, Rcpt, 18-11, Flange, part number CA3102E18-11PB05, is designed for box mounting with a rear mount configuration and features a bayonet coupling mechanism. It has a shell size of 18 and accommodates a contact arrangement of 18-11, with a total of 5 contacts of size 12. The connector utilizes solder cup contact type and is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating. This connector is rated for a contact rating of 41 A at +20 °C and has a contact resistance of 3 mΩ. It is suitable for operating voltages greater than 50V when used in accordance with relevant standards. The insulator resistance exceeds 1000 MΩ, and it can withstand a test voltage of 2000 Vrms. The ambient temperature range for operation is from -55°C to +125°C. The connector is rated IP67 and IP68 for environmental protection, ensuring resistance to water and dust ingress. It has a salt spray resistance of 500 hours and supports a minimum of 500 mating cycles. The connector's design includes features such as a coupling torque of 8 Nm max for closing and a contact retention force of 55 N. This product is suitable for applications requiring robust and reliable connections in challenging environments.
CB 5C 5#12 PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 18-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E18-11PB05 | 98J8687 |
| Product Name | Circular Connector, Rcpt, 18-11, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |