ITT Cannon Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon CA3102E18-10SBF80A232

Description
CB 4C 4#12 SKT RECP BOX
Request a Quote Datasheet
Description
CB 4C 4#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 4C 4#12 SKT RECP BOX

CB 4C 4#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon - 30K8218 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon
30K8218
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon 30K8218
CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-10SBF80A232 30K8218
Product Name Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details