ITT Cannon Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon CA3102E18-10PBF80F0A232

Description
CB 4C 4#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 4C 4#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 4C 4#12 PIN RECP BOX

CB 4C 4#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon - 65X6818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon
65X6818
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon 65X6818
CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:18-10 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:18-10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-10PBF80F0A232 65X6818
Product Name Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details