ITT Cannon Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon CA3102E18-10PBF80

Description
CB 4C 4#12 PIN RECP BOX
Request a Quote
Description
CB 4C 4#12 PIN RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 18-10, Flange, part number CA3102E18-10PBF80, is designed for box mounting applications and features a bayonet coupling mechanism. It has a shell size of 18 and accommodates 4 contacts of size 12, utilizing AWG crimp contact type. The connector is rated for a maximum contact current of 41 A at +20 °C and has a contact resistance of 3 mΩ. This connector operates effectively at ambient temperatures ranging from -55°C to +125°C and is compliant with IP67 and IP68 standards, ensuring protection against dust and water ingress. It is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, providing durability and corrosion resistance. The insulator material is CR-Elastomere, and the connector is designed for a minimum of 500 mating cycles. The connector also features a test voltage of 2000 Vrms and an insulator resistance greater than 1000 MΩ. It is suitable for applications requiring reliable performance in harsh environments, making it a viable option for engineers seeking robust connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 18-10, Flange, part number CA3102E18-10PBF80, is designed for box mounting applications and features a bayonet coupling mechanism. It has a shell size of 18 and accommodates 4 contacts of size 12, utilizing AWG crimp contact type. The connector is rated for a maximum contact current of 41 A at +20 °C and has a contact resistance of 3 mΩ. This connector operates effectively at ambient temperatures ranging from -55°C to +125°C and is compliant with IP67 and IP68 standards, ensuring protection against dust and water ingress. It is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, providing durability and corrosion resistance. The insulator material is CR-Elastomere, and the connector is designed for a minimum of 500 mating cycles. The connector also features a test voltage of 2000 Vrms and an insulator resistance greater than 1000 MΩ. It is suitable for applications requiring reliable performance in harsh environments, making it a viable option for engineers seeking robust connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E18-10PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#12 PIN RECP BOX

CB 4C 4#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon - 98J8658 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon
98J8658
Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon 98J8658
CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E18-10PBF80 98J8658
Product Name Circular Connector, Rcpt, 18-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data