ITT Cannon Circular Connector, Rcpt, 16S-6, Flange; Product Range Itt Cannon CA3102E16S-6SBF80A176

Description
CIRCULAR CONNECTOR, RCPT, 16S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 16S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 16S-6, Flange; Product Range Itt Cannon - 46T1033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-6, Flange; Product Range Itt Cannon
46T1033
Circular Connector, Rcpt, 16S-6, Flange; Product Range Itt Cannon 46T1033
CIRCULAR CONNECTOR, RCPT, 16S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46T1033
Product Name Circular Connector, Rcpt, 16S-6, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-EDP.0M.305.XLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 6.5 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details