ITT Cannon Circular Connector, Rcpt, 16S-6, Flange; Product Range Itt Cannon CA3102E16S-6SBF80

Description
CIRCULAR CONNECTOR, RCPT, 16S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 16S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 16S-6, Flange; Product Range Itt Cannon - 46T1032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-6, Flange; Product Range Itt Cannon
46T1032
Circular Connector, Rcpt, 16S-6, Flange; Product Range Itt Cannon 46T1032
CIRCULAR CONNECTOR, RCPT, 16S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46T1032
Product Name Circular Connector, Rcpt, 16S-6, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details