The Circular Connector, Rcpt, 16S-1, Flange (part number 98J8513) from ITT Cannon is designed for robust applications requiring reliable connectivity in harsh environments. This connector features a box mount receptacle shell style and accommodates seven solder socket contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections under challenging conditions. The product is compliant with VG95234 and IP69K standards, indicating its suitability for high-pressure and high-temperature applications. This connector is part of the CA-B series, known for its durability and performance in industrial settings.
CIRCULAR CONNECTOR, RCPT, 16S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98J8513 |
| Product Name | Circular Connector, Rcpt, 16S-1, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |