ITT Cannon Circular Connector, Rcpt, 16S-1, Flange; Product Range Itt Cannon CA3102E16S-1PBF80

Description
CB 7C 7#16S PIN RECP BOX
Request a Quote Datasheet
Description
CB 7C 7#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E16S-1PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 7C 7#16S PIN RECP BOX

CB 7C 7#16S PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 16S-1, Flange; Product Range Itt Cannon - 98J8492 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-1, Flange; Product Range Itt Cannon
98J8492
Circular Connector, Rcpt, 16S-1, Flange; Product Range Itt Cannon 98J8492
CIRCULAR CONNECTOR, RCPT, 16S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E16S-1PBF80 98J8492
Product Name Circular Connector, Rcpt, 16S-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details