ITT Cannon Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Itt Cannon CA3102E16S-1PB05

Description
CB 7C 7#16S PIN RECP BOX
Request a Quote Datasheet
Description
CB 7C 7#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E16S-1PB05 - PEI-Genesis
Philadelphia, PA, United States
CB 7C 7#16S PIN RECP BOX

CB 7C 7#16S PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Itt Cannon - 66F9341 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Itt Cannon
66F9341
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Itt Cannon 66F9341
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E16S-1PB05 66F9341
Product Name Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 1734-1-1813099-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
2 suppliers