ITT Cannon Circular, Size 16S, 7Ways, Pin; Product Range Itt Cannon CA3102E16S-1P

Description
ER 7C 7#16S PIN RECP BOX
Request a Quote
Description
ER 7C 7#16S PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E16S-1P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN RECP BOX

ER 7C 7#16S PIN RECP BOX

Buy Now
Circular, Size 16S, 7Ways, Pin; Product Range Itt Cannon - 53AH6766 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 16S, 7Ways, Pin; Product Range Itt Cannon
53AH6766
Circular, Size 16S, 7Ways, Pin; Product Range Itt Cannon 53AH6766
CIRCULAR, SIZE 16S, 7WAYS, PIN; Product Range:CA Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; RoHS Compliant: No

CIRCULAR, SIZE 16S, 7WAYS, PIN; Product Range:CA Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 7, Pin, Crimp, Panel Mount Itt Cannon - 92C3427 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 7, Pin, Crimp, Panel Mount Itt Cannon
92C3427
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 7, Pin, Crimp, Panel Mount Itt Cannon 92C3427
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 7, Pin, Crimp, Panel Mount

Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 7, Pin, Crimp, Panel Mount

Supplier's Site
Connector Circular Box Mount Receptacle 07Ct Pin Itt Cannon - 50AJ1523 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 07Ct Pin Itt Cannon
50AJ1523
Connector Circular Box Mount Receptacle 07Ct Pin Itt Cannon 50AJ1523
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 07CT PIN

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 07CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E16S-1P 53AH6766 92C3427
Product Name Circular, Size 16S, 7Ways, Pin; Product Range Itt Cannon Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 7, Pin, Crimp, Panel Mount Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details