ITT Cannon Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon CA3102E16-9SXBF80-05

Description
CB 4C 2#16 2#12 SKT RECP BOX
Request a Quote Datasheet
Description
CB 4C 2#16 2#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E16-9SXBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 2#16 2#12 SKT RECP BOX

CB 4C 2#16 2#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon - 26W8170 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon
26W8170
Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon 26W8170
CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E16-9SXBF80-05 26W8170
Product Name Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details