ITT Cannon Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon CA3102E16-9SB01

Description
CB 4C 2#16 2#12 SKT RECP BOX
Request a Quote Datasheet
Description
CB 4C 2#16 2#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E16-9SB01 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 2#16 2#12 SKT RECP BOX

CB 4C 2#16 2#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon - 98J8477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon
98J8477
Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon 98J8477
CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E16-9SB01 98J8477
Product Name Circular Connector, Rcpt, 16-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers