The Circular Connector, part number CA3102E16-7SB, is designed for box mounting applications and features a bayonet coupling mechanism. It has a shell size of 16 and a contact arrangement of 16-7, accommodating two size 16 contacts and one size 8 contact. The connector is rated for a maximum contact rating of 22 A at +20 °C for size 16 contacts and 74 A for size 8 contacts. The connector's contact resistance is 6 mΩ for size 16 contacts and 1 mΩ for size 8 contacts. It operates effectively within an ambient temperature range of -55°C to +125°C and is rated for a test voltage of 2000 Vrms. The insulator resistance exceeds 1000 MΩ, ensuring reliable performance. This connector is built to withstand harsh environments, featuring IP67 and IP68 ratings for water and dust resistance, as well as 500 hours of salt spray resistance. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator is constructed from CR-Elastomere. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 5.5 Nm maximum for closing. Engineers considering this connector should note its robust design and environmental resilience, making it suitable for demanding applications.
CIRCULAR CONNECTOR, RCPT, 16-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94T0342 |
| Product Name | Circular Connector, Rcpt, 16-7, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |