ITT Cannon Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon CA3102E16-12PB

Description
CB 1C 1#4 PIN RECP BOX
Request a Quote Datasheet
Description
CB 1C 1#4 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E16-12PB - PEI-Genesis
Philadelphia, PA, United States
CB 1C 1#4 PIN RECP BOX

CB 1C 1#4 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon - 98J8454 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon
98J8454
Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon 98J8454
CIRCULAR CONNECTOR, RCPT, 16-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E16-12PB 98J8454
Product Name Circular Connector, Rcpt, 16-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
MIL-DTL-83513 Filter (Micro D) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details