ITT Cannon Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon CA3102E16-11SBF80F0

Description
CB 2C 2#12 SKT RECP BOX
Request a Quote Datasheet
Description
CB 2C 2#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E16-11SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#12 SKT RECP BOX

CB 2C 2#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon - 98J8444 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon
98J8444
Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon 98J8444
CIRCULAR CONNECTOR, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:16-11 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:16-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E16-11SBF80F0 98J8444
Product Name Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.3109 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-5310/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers