ITT Cannon Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon CA3102E16-11SBF80-05

Description
CB 2C 2#12 SKT RECP BOX
Request a Quote Datasheet
Description
CB 2C 2#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E16-11SBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#12 SKT RECP BOX

CB 2C 2#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon - 98J8442 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon
98J8442
Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon 98J8442
CIRCULAR CONNECTOR, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E16-11SBF80-05 98J8442
Product Name Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers