ITT Cannon Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon CA3102E16-11PB

Description
CB 2C 2#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 2C 2#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E16-11PB - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#12 PIN RECP BOX

CB 2C 2#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon - 92B4863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon
92B4863
Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon 92B4863
CIRCULAR CONNECTOR, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E16-11PB 92B4863
Product Name Circular Connector, Rcpt, 16-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details