ITT Cannon Circular Connector, Rcpt, 16-10, Flange; Product Range Itt Cannon CA3102E16-10PXBF80

Description
CB 3C 3#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 3C 3#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E16-10PXBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#12 PIN RECP BOX

CB 3C 3#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 16-10, Flange; Product Range Itt Cannon - 98J8398 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16-10, Flange; Product Range Itt Cannon
98J8398
Circular Connector, Rcpt, 16-10, Flange; Product Range Itt Cannon 98J8398
CIRCULAR CONNECTOR, RCPT, 16-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E16-10PXBF80 98J8398
Product Name Circular Connector, Rcpt, 16-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details