CIRCULAR CONN, RCPT, 14S-9, BOX MOUNT; Product Range:CA Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:14S-9 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12AC9500 |
| Product Name | Circular Conn, Rcpt, 14S-9, Box Mount; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |