Manufacturer: ITT Cannon, LLC
Win Source Part Number: 771143-CA3102E14S-9P
Series: MIL-DTL-5015, CA
Packaging: Bulk
Number of Positions: 2
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Current Rating: 22A
Ingress Protection: IP65 - Dust Tight, Water Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 14S-9
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: CA
Categories: Connectors, Interconnects
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): CA3102F14S-9P; CA3102R14S-9P;
Introduction Date: April 19, 2002
ECCN: EAR99
Country of Origin: China, Germany, Italy , Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
ER 2C 2#16S PIN RECP BOX
CONN RCPT MALE 2P SILV SLDR CUP Product overview: CA3102E14S-9P from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-CA3102E14S-9P can be used for catalog matching and distributor lookup.
ER 2C 2#16S PIN RECP BOX
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 2, Pin, Solder, Panel Mount RoHS Compliant: No
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 02CT PIN
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 771143-CA3102E14S-9P | CA3102E14S-9P | 436-CA3102E14S-9P | ITT Cannon CA3102E14S-9P | 66H9556 |
| Product Name | Circular Connectors - CA3102E14S-9P | Electronic Connector | Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 2, Pin, Solder, Panel Mount Rohs Compliant Itt Cannon | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Termination | Solder Cup | Solder Cup | |||
| Mounting | Panel Mount, Flange |