ITT Cannon Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon CA3102E14S-6SB109F0

Description
CB 6C 6#16S SKT RECP BOX
Request a Quote Datasheet
Description
CB 6C 6#16S SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E14S-6SB109F0 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 6#16S SKT RECP BOX

CB 6C 6#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon - 98J8306 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon
98J8306
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon 98J8306
CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:14S-6 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:14S-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-6SB109F0 98J8306
Product Name Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
D-Sub Connector Assemblies - 2262-A50019-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details