The Circular Connector, Rcpt, 14S-6, Flange, part number CA3102E14S-6PB109F0,
CB 6C 6#16S PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:14S-6 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E14S-6PB109F0 | 98J8290 |
| Product Name | Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |