ITT Cannon Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon CA3102E14S-6PB01F0A232

Description
CB 6C 6#16S PIN RECP BOX
Request a Quote Datasheet
Description
CB 6C 6#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 6C 6#16S PIN RECP BOX

CB 6C 6#16S PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon - 55X5475 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon
55X5475
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon 55X5475
CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:14S-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:14S-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-6PB01F0A232 55X5475
Product Name Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details