ITT Cannon Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon CA3102E14S-6PB01A232

Description
CAB 6C 6#16S PIN RECP BOX
Request a Quote Datasheet
Description
CAB 6C 6#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E14S-6PB01A232 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 6#16S PIN RECP BOX

CAB 6C 6#16S PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon - 11M1085 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon
11M1085
Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon 11M1085
CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 14S-6, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-6PB01A232 11M1085
Product Name Circular Connector, Rcpt, 14S-6, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details