ITT Cannon Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon CA3102E14S-5PBA34

Description
CAB 5C 5#16S PIN RECP BOX
Request a Quote
Description
CAB 5C 5#16S PIN RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-5, Flange, part number CA3102E14S-5PBA34, is designed for box mounting applications and features a bayonet coupling mechanism. It has a pin gender and a contact arrangement of 14S-5, accommodating six contacts of size 16S. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 1050 Vrms and has an insulator resistance exceeding 1000 MΩ. This connector is constructed from an aluminum alloy shell with nickel plating, ensuring durability and resistance to environmental factors. It is rated IP67 and IP68, providing protection against dust and water ingress. The operating temperature range is from -55°C to +125°C. The connector supports a minimum of 500 mating cycles and requires a coupling torque of 3.6 Nm for closing. The contact retention force is rated at 35 N, ensuring secure connections.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-5, Flange, part number CA3102E14S-5PBA34, is designed for box mounting applications and features a bayonet coupling mechanism. It has a pin gender and a contact arrangement of 14S-5, accommodating six contacts of size 16S. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 1050 Vrms and has an insulator resistance exceeding 1000 MΩ. This connector is constructed from an aluminum alloy shell with nickel plating, ensuring durability and resistance to environmental factors. It is rated IP67 and IP68, providing protection against dust and water ingress. The operating temperature range is from -55°C to +125°C. The connector supports a minimum of 500 mating cycles and requires a coupling torque of 3.6 Nm for closing. The contact retention force is rated at 35 N, ensuring secure connections.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E14S-5PBA34 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 5#16S PIN RECP BOX

CAB 5C 5#16S PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon - 95K3070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon
95K3070
Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon 95K3070
CIRCULAR CONNECTOR, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 14S-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-5PBA34 95K3070
Product Name Circular Connector, Rcpt, 14S-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CFB.M06.GLA.C72AZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Push-in X connector - QBX-1/2T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details