ITT Cannon Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon CA3102E14S-2SBF80-05

Description
CB 4C 4#16S SKT RECP BOX
Request a Quote Datasheet
Description
CB 4C 4#16S SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E14S-2SBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S SKT RECP BOX

CB 4C 4#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon - 72J7791 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon
72J7791
Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon 72J7791
CIRCULAR CONNECTOR, RCPT, 14S-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-2SBF80-05 72J7791
Product Name Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details