ITT Cannon Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon CA3102E14S-2SBA232

Description
CB 4C 4#16S SKT RECP BOX
Request a Quote Datasheet
Description
CB 4C 4#16S SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E14S-2SBA232 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S SKT RECP BOX

CB 4C 4#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon - 89M0741 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon
89M0741
Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon 89M0741
CIRCULAR CONNECTOR, RCPT, 14S-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 14S-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-2SBA232 89M0741
Product Name Circular Connector, Rcpt, 14S-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1861-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details