ITT Cannon Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon CA3102E14S-1PBF80F0-05

Description
CB 3C 3#16S PIN RECP BOX
Request a Quote Datasheet
Description
CB 3C 3#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 3C 3#16S PIN RECP BOX

CB 3C 3#16S PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon - 30K8204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon
30K8204
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon 30K8204
CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:14S-1 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:14S-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-1PBF80F0-05 30K8204
Product Name Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1801-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details