ITT Cannon Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon CA3102E14S-1PB01

Description
CB 3C 3#16S PIN RECP BOX
Request a Quote Datasheet
Description
CB 3C 3#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E14S-1PB01 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN RECP BOX

CB 3C 3#16S PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon - 98J8175 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon
98J8175
Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon 98J8175
CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-1PB01 98J8175
Product Name Circular Connector, Rcpt, 14S-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers