ITT Cannon Circular Connector, Rcpt, 14S-11, Flange; Product Range Itt Cannon CA3102E14S-11SB

Description
CB 4C 4#16S SKT RECP WALL
Request a Quote Datasheet
Description
CB 4C 4#16S SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E14S-11SB - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S SKT RECP WALL

CB 4C 4#16S SKT RECP WALL

Buy Now
Circular Connector, Rcpt, 14S-11, Flange; Product Range Itt Cannon - 24K8886 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-11, Flange; Product Range Itt Cannon
24K8886
Circular Connector, Rcpt, 14S-11, Flange; Product Range Itt Cannon 24K8886
CIRCULAR CONNECTOR, RCPT, 14S-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-11SB 24K8886
Product Name Circular Connector, Rcpt, 14S-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details