ITT Cannon Circular Connector, Rcpt, 14S-10, Flange; Product Range Itt Cannon CA3102E14S-10SBF80

Description
CB 4C 4#16S SKT RECP BOX
Request a Quote Datasheet
Description
CB 4C 4#16S SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E14S-10SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16S SKT RECP BOX

CB 4C 4#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 14S-10, Flange; Product Range Itt Cannon - 98J8196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-10, Flange; Product Range Itt Cannon
98J8196
Circular Connector, Rcpt, 14S-10, Flange; Product Range Itt Cannon 98J8196
CIRCULAR CONNECTOR, RCPT, 14S-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E14S-10SBF80 98J8196
Product Name Circular Connector, Rcpt, 14S-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Standard Circular Connectors - 1-2823449-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details