ITT Cannon Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon CA3102E12S-3SXB111

Description
CB 2C 2#16S SKT RECP BOX
Request a Quote Datasheet
Description
CB 2C 2#16S SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E12S-3SXB111 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#16S SKT RECP BOX

CB 2C 2#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon - 98J8137 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon
98J8137
Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon 98J8137
CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E12S-3SXB111 98J8137
Product Name Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Standard Circular Connectors - 1-2314102-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers