ITT Cannon Circular, Size 12S, 2Ways, Pin; Product Range Itt Cannon CA3102E12S-3PB

Description
CAB 2C 2#16S PIN RECP
Request a Quote Datasheet
Description
CAB 2C 2#16S PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E12S-3PB - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#16S PIN RECP

CAB 2C 2#16S PIN RECP

Buy Now
Circular, Size 12S, 2Ways, Pin; Product Range Itt Cannon - 54AH8488 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 12S, 2Ways, Pin; Product Range Itt Cannon
54AH8488
Circular, Size 12S, 2Ways, Pin; Product Range Itt Cannon 54AH8488
CIRCULAR, SIZE 12S, 2WAYS, PIN; Product Range:CA-B Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse RoHS Compliant: No

CIRCULAR, SIZE 12S, 2WAYS, PIN; Product Range:CA-B Series, MIL-DTL-5015 Series Equivalent; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon - 92B4866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon
92B4866
Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon 92B4866
CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 12S-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E12S-3PB 54AH8488 92B4866
Product Name Circular, Size 12S, 2Ways, Pin; Product Range Itt Cannon Circular Connector, Rcpt, 12S-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details