ITT Cannon Circular Connector, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon CA3102E10SL-4SBF80A232

Description
CB 2C 2#16S SKT RECP BOX
Request a Quote Datasheet
Description
CB 2C 2#16S SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 2C 2#16S SKT RECP BOX

CB 2C 2#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon - 85R0347 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon
85R0347
Circular Connector, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon 85R0347
CIRCULAR CONNECTOR, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 10SL-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E10SL-4SBF80A232 85R0347
Product Name Circular Connector, Rcpt, 10Sl-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details