ITT Cannon Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon CA3102E10SL-3SBF80A34

Description
CAB 3C 3#16S SKT RECP BOX
Request a Quote Datasheet
Description
CAB 3C 3#16S SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 3C 3#16S SKT RECP BOX

CAB 3C 3#16S SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon - 11M1080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
11M1080
Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon 11M1080
CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E10SL-3SBF80A34 11M1080
Product Name Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers