ITT Cannon Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon CA3102E10SL-3SB109A176

Description
CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3102E10SL-3SB109A176, is a box mounting receptacle designed for rear mounting with threaded holes in the flange. It features a bayonet coupling mechanism and is configured with three size 16S crimp socket contacts. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. The connector is designed to withstand a test voltage of 2000 Vrms and offers IP67 and IP68 protection ratings, ensuring resistance to water and dust ingress. The shell is made from aluminum alloy with olive drab chromate over cadmium plating, providing durability and corrosion resistance. With a minimum of 500 mating cycles and a coupling torque specification of 1.7 Nm maximum for closing, this connector is suitable for applications requiring reliable performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3102E10SL-3SB109A176, is a box mounting receptacle designed for rear mounting with threaded holes in the flange. It features a bayonet coupling mechanism and is configured with three size 16S crimp socket contacts. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. The connector is designed to withstand a test voltage of 2000 Vrms and offers IP67 and IP68 protection ratings, ensuring resistance to water and dust ingress. The shell is made from aluminum alloy with olive drab chromate over cadmium plating, providing durability and corrosion resistance. With a minimum of 500 mating cycles and a coupling torque specification of 1.7 Nm maximum for closing, this connector is suitable for applications requiring reliable performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon - 98J8064 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
98J8064
Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon 98J8064
CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J8064
Product Name Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data