ITT Cannon Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon CA3102E10SL-3PB109F0

Description
CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:10SL-3 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:10SL-3 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon - 98J8051 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
98J8051
Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon 98J8051
CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:10SL-3 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 10SL-3, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:10SL-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J8051
Product Name Circular Connector, Rcpt, 10Sl-3, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details