ITT Cannon Circular Connector Receptacle, Size 10Sl, 3 Position, Box; Product Range Itt Cannon CA3102E10SL-3PB05

Description
CB 3C 3#16S PIN RECP BOX
Request a Quote Datasheet
Description
CB 3C 3#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E10SL-3PB05 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#16S PIN RECP BOX

CB 3C 3#16S PIN RECP BOX

Buy Now
Circular Connector Receptacle, Size 10Sl, 3 Position, Box; Product Range Itt Cannon - 66F9347 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10Sl, 3 Position, Box; Product Range Itt Cannon
66F9347
Circular Connector Receptacle, Size 10Sl, 3 Position, Box; Product Range Itt Cannon 66F9347
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 3 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 3 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E10SL-3PB05 66F9347
Product Name Circular Connector Receptacle, Size 10Sl, 3 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1781-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers