The Circular Connector, Mil-C-5015 Series (VG95234), Receptacle, 3 Pin, Solder, Panel Mount is designed for robust applications requiring reliable connectivity. It features a bayonet coupling mechanism and is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. The connector supports three contacts with a contact rating of 22 A at +20 °C and has a low contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is rated for IP67 and IP68 protection, making it suitable for harsh conditions. The connector is capable of withstanding 500 mating cycles and has a test voltage of 2000 Vrms. It is compliant with RoHS standards, making it a suitable choice for environmentally conscious projects.
CB 3C 3#16S PIN RECP BOX
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 3, Pin, Solder, Panel Mount RoHS Compliant: No
MIL SPEC CIR CONN, RCPT, 10SL-3, SOLDER; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E10SL-3PB | 13J5851 | 98J8038 |
| Product Name | Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 3, Pin, Solder, Panel Mount Rohs Compliant Itt Cannon | Mil Spec Cir Conn, Rcpt, 10Sl-3, Solder; Product Range Itt Cannon | |
| Gender | Female / Jack |