ITT Cannon Circular Conn, Rcpt, 24-28, Box Mount; Product Range Itt Cannon CA3102A24-28S

Description
CIRCULAR CONN, RCPT, 24-28, BOX MOUNT; Product Range:CA Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-28 RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, 24-28, BOX MOUNT; Product Range:CA Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-28 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 24-28, Box Mount; Product Range Itt Cannon - 12AC9498 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-28, Box Mount; Product Range Itt Cannon
12AC9498
Circular Conn, Rcpt, 24-28, Box Mount; Product Range Itt Cannon 12AC9498
CIRCULAR CONN, RCPT, 24-28, BOX MOUNT; Product Range:CA Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-28 RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-28, BOX MOUNT; Product Range:CA Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:24-28 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC9498
Product Name Circular Conn, Rcpt, 24-28, Box Mount; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details