ITT Cannon
Er 14C 14#6 Pin Recp Itt Cannon
CA3101R22-19PF80
Description
ER 14C 14#6 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 14C 14#6 PIN RECP
Request a Quote
Email Supplier
Suppliers
Er 14C 14#6 Pin Recp Itt Cannon
81K0161
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3101R22-19PF80 |
81K0161 |
|
Product Name
|
|
Er 14C 14#6 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers