ITT Cannon Circular Connector, Rcpt, 14S-2, Cable; Product Range Itt Cannon CA3101LA14S-2PB

Description
CIRCULAR CONNECTOR, RCPT, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RCPT, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-2, Cable (part number 49K1698) from ITT Cannon is designed for cable mounting applications. It features a reverse bayonet coupling style and accommodates four solder pin contacts. This connector is part of the CA-B series, which is known for its reliability in harsh environments. The product is compliant with VG95234 standards and has an IP69K rating, indicating its suitability for high-pressure and high-temperature applications. This connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 14S-2, Cable (part number 49K1698) from ITT Cannon is designed for cable mounting applications. It features a reverse bayonet coupling style and accommodates four solder pin contacts. This connector is part of the CA-B series, which is known for its reliability in harsh environments. The product is compliant with VG95234 standards and has an IP69K rating, indicating its suitability for high-pressure and high-temperature applications. This connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 14S-2, Cable; Product Range Itt Cannon - 49K1698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-2, Cable; Product Range Itt Cannon
49K1698
Circular Connector, Rcpt, 14S-2, Cable; Product Range Itt Cannon 49K1698
CIRCULAR CONNECTOR, RCPT, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K1698
Product Name Circular Connector, Rcpt, 14S-2, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products